Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W 1% AXIAL RN55C97R6FBSL

Description
RES 97.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W 1% AXIAL - RN55C97R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W 1% AXIAL
RN55C97R6FBSL
RES 97.6 OHM 1/8W 1% AXIAL RN55C97R6FBSL
RES 97.6ohm 1/8W 1% AXIAL

RES 97.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C97R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C97R6FBSL-ND
Through Hole Resistors RN55C97R6FBSL-ND
97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C97R6FBSL RN55C97R6FBSL-ND
Product Name RES 97.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details