Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W .25% AXIAL RN55C97R6CB14

Description
RES 97.6ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W .25% AXIAL - RN55C97R6CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W .25% AXIAL
RN55C97R6CB14
RES 97.6 OHM 1/8W .25% AXIAL RN55C97R6CB14
RES 97.6ohm 1/8W .25% AXIAL

RES 97.6ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C97R6CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C97R6CB14-ND
Through Hole Resistors RN55C97R6CB14-ND
97.6 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,97.6Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3837
Resistor,metal Film,97.6Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3837
Resistor,Metal Film,97.6Ohms,200WV, .25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,97.6Ohms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C97R6CB14 RN55C97R6CB14-ND 55C3837
Product Name RES 97.6 OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,97.6Ohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details