Vishay Intertechnology, Inc. Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C9763FRE6

Description
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C9763FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C9763FRE6
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C9763FRE6
Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C9763FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9763FRE6-ND
Through Hole Resistors RN55C9763FRE6-ND
976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3876
Resistor,metal Film,976Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3876
Resistor,Metal Film,976KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,976KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9763FRE6 RN55C9763FRE6-ND 55C3876
Product Name Res Metal Film 976K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,976Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details