Vishay Intertechnology, Inc. RES 96.5 OHM 1/8W .1% AXIAL RN55C96R5BRSL

Description
RES 96.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5 OHM 1/8W .1% AXIAL - RN55C96R5BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5 OHM 1/8W .1% AXIAL
RN55C96R5BRSL
RES 96.5 OHM 1/8W .1% AXIAL RN55C96R5BRSL
RES 96.5ohm 1/8W .1% AXIAL

RES 96.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C96R5BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C96R5BRSL-ND
Through Hole Resistors RN55C96R5BRSL-ND
96.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C96R5BRSL RN55C96R5BRSL-ND
Product Name RES 96.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.5 ohms 96.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details