Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W .1% AXIAL RN55C95R3BBSL

Description
RES 95.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W .1% AXIAL - RN55C95R3BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W .1% AXIAL
RN55C95R3BBSL
RES 95.3 OHM 1/8W .1% AXIAL RN55C95R3BBSL
RES 95.3ohm 1/8W .1% AXIAL

RES 95.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C95R3BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C95R3BBSL-ND
Through Hole Resistors RN55C95R3BBSL-ND
95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C95R3BBSL RN55C95R3BBSL-ND
Product Name RES 95.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers