Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W .1% AXIAL RN55C95R3BB14

Description
RES 95.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W .1% AXIAL - RN55C95R3BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W .1% AXIAL
RN55C95R3BB14
RES 95.3K OHM 1/8W .1% AXIAL RN55C95R3BB14
RES 95.3Kohm 1/8W .1% AXIAL

RES 95.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C95R3BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C95R3BB14-ND
Through Hole Resistors RN55C95R3BB14-ND
95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 96B0893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
96B0893
Resistor,metal Film,95.3Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 96B0893
Resistor,Metal Film,95.3Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,95.3Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C95R3BB14 RN55C95R3BB14-ND 96B0893
Product Name RES 95.3K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,95.3Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details