Vishay Intertechnology, Inc. METAL FILM,1/8W,95.3K,1%,50PPM,BULK RN55C9532FB14

Description
METAL FILM,1/8W,95.3K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,95.3K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,95.3K,1%,50PPM,BULK - RN55C9532FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,95.3K,1%,50PPM,BULK
RN55C9532FB14
METAL FILM,1/8W,95.3K,1%,50PPM,BULK RN55C9532FB14
METAL FILM,1/8W,95.3K,1%,5 0PPM,BULK

METAL FILM,1/8W,95.3K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C9532FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9532FB14-ND
Through Hole Resistors RN55C9532FB14-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 95.3Kohm, 125Mw, 1%; Resistance Vishay - 98B9434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 95.3Kohm, 125Mw, 1%; Resistance Vishay
98B9434
Resistor, Metal Film, 95.3Kohm, 125Mw, 1%; Resistance Vishay 98B9434
RESISTOR, METAL FILM, 95.3KOHM, 125mW, 1%; Resistance:95.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 95.3KOHM, 125mW, 1%; Resistance:95.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9532FB14 RN55C9532FB14-ND 98B9434
Product Name METAL FILM,1/8W,95.3K,1%,50PPM,BULK Through Hole Resistors Resistor, Metal Film, 95.3Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details