Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W .5% AXIAL RN55C9532DRE6

Description
RES 95.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W .5% AXIAL - RN55C9532DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W .5% AXIAL
RN55C9532DRE6
RES 95.3K OHM 1/8W .5% AXIAL RN55C9532DRE6
RES 95.3Kohm 1/8W .5% AXIAL

RES 95.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9532DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9532DRE6-ND
Through Hole Resistors RN55C9532DRE6-ND
95.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3812
Resistor,metal Film,95.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3812
Resistor,Metal Film,95.3KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,95.3KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9532DRE6 RN55C9532DRE6-ND 55C3812
Product Name RES 95.3K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers