Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W .25% AXIAL RN55C9532CBSL

Description
RES 95.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W .25% AXIAL - RN55C9532CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W .25% AXIAL
RN55C9532CBSL
RES 95.3K OHM 1/8W .25% AXIAL RN55C9532CBSL
RES 95.3Kohm 1/8W .25% AXIAL

RES 95.3Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9532CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9532CBSL-ND
Through Hole Resistors RN55C9532CBSL-ND
95.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9532CBSL RN55C9532CBSL-ND
Product Name RES 95.3K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details