Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W .25% AXIAL RN55C9532CB14

Description
RES 95.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W .25% AXIAL - RN55C9532CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W .25% AXIAL
RN55C9532CB14
RES 95.3K OHM 1/8W .25% AXIAL RN55C9532CB14
RES 95.3Kohm 1/8W .25% AXIAL

RES 95.3Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9532CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9532CB14-ND
Through Hole Resistors RN55C9532CB14-ND
95.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3809
Resistor,metal Film,95.3Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3809
Resistor,Metal Film,95.3KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,95.3KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9532CB14 RN55C9532CB14-ND 55C3809
Product Name RES 95.3K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details