Vishay Intertechnology, Inc. RES 9.45K OHM 1/8W .1% AXIAL RN55C9451BRE6

Description
RES 9.45Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.45Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.45K OHM 1/8W .1% AXIAL - RN55C9451BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.45K OHM 1/8W .1% AXIAL
RN55C9451BRE6
RES 9.45K OHM 1/8W .1% AXIAL RN55C9451BRE6
RES 9.45Kohm 1/8W .1% AXIAL

RES 9.45Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9451BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9451BRE6-ND
Through Hole Resistors RN55C9451BRE6-ND
9.45 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.45 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9451BRE6 RN55C9451BRE6-ND
Product Name RES 9.45K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers