Vishay Intertechnology, Inc. RES 94.2K OHM 1/8W .25% AXIAL RN55C9422CBSL

Description
RES 94.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 94.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2K OHM 1/8W .25% AXIAL - RN55C9422CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2K OHM 1/8W .25% AXIAL
RN55C9422CBSL
RES 94.2K OHM 1/8W .25% AXIAL RN55C9422CBSL
RES 94.2Kohm 1/8W .25% AXIAL

RES 94.2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9422CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9422CBSL-ND
Through Hole Resistors RN55C9422CBSL-ND
94.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

94.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9422CBSL RN55C9422CBSL-ND
Product Name RES 94.2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details