Vishay Intertechnology, Inc. RES 942K OHM 1/8W .1% AXIAL RN55C9421BBSL

Description
RES 942Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 942Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942K OHM 1/8W .1% AXIAL - RN55C9421BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942K OHM 1/8W .1% AXIAL
RN55C9421BBSL
RES 942K OHM 1/8W .1% AXIAL RN55C9421BBSL
RES 942Kohm 1/8W .1% AXIAL

RES 942Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9421BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9421BBSL-ND
Through Hole Resistors RN55C9421BBSL-ND
9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9421BBSL RN55C9421BBSL-ND
Product Name RES 942K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 942000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details