Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W .1% AXIAL RN55C9312BRSL

Description
RES 93.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W .1% AXIAL - RN55C9312BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W .1% AXIAL
RN55C9312BRSL
RES 93.1K OHM 1/8W .1% AXIAL RN55C9312BRSL
RES 93.1Kohm 1/8W .1% AXIAL

RES 93.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9312BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9312BRSL-ND
Through Hole Resistors RN55C9312BRSL-ND
93.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9312BRSL RN55C9312BRSL-ND
Product Name RES 93.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details