Vishay Intertechnology, Inc. METAL FILM,1/8W,931,1%,50PPM,BULK RN55C9310FB14

Description
METAL FILM,1/8W,931,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,931,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,931,1%,50PPM,BULK - RN55C9310FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,931,1%,50PPM,BULK
RN55C9310FB14
METAL FILM,1/8W,931,1%,50PPM,BULK RN55C9310FB14
METAL FILM,1/8W,931,1%,50P PM,BULK

METAL FILM,1/8W,931,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C9310FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9310FB14-ND
Through Hole Resistors RN55C9310FB14-ND
931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9310FB14 RN55C9310FB14-ND
Product Name METAL FILM,1/8W,931,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details