Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C90R9BB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 90.9ohms .1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 90.9ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C90R9BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C90R9BB14
Vishay/DaleMetal Film Resistors - RN55C90R9BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 90.9ohms .1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 90.9ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C90R9BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C90R9BB14-ND
Through Hole Resistors RN55C90R9BB14-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C90R9BB14 RN55C90R9BB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers