Vishay Intertechnology, Inc. RES 909K OHM 1/8W .5% AXIAL RN55C9093DBSL

Description
RES 909Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/8W .5% AXIAL - RN55C9093DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/8W .5% AXIAL
RN55C9093DBSL
RES 909K OHM 1/8W .5% AXIAL RN55C9093DBSL
RES 909Kohm 1/8W .5% AXIAL

RES 909Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9093DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9093DBSL-ND
Through Hole Resistors RN55C9093DBSL-ND
909 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9093DBSL RN55C9093DBSL-ND
Product Name RES 909K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers