Vishay Intertechnology, Inc. RES MIL 90.9K OHM 1% 1/10W RN55C9092FRE6

Description
RES MIL 90.9Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 90.9Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 90.9K OHM 1% 1/10W - RN55C9092FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 90.9K OHM 1% 1/10W
RN55C9092FRE6
RES MIL 90.9K OHM 1% 1/10W RN55C9092FRE6
RES MIL 90.9Kohm 1% 1/10W

RES MIL 90.9Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C9092FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9092FRE6-ND
Through Hole Resistors RN55C9092FRE6-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9092FRE6 RN55C9092FRE6-ND
Product Name RES MIL 90.9K OHM 1% 1/10W Through Hole Resistors
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details