Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W 1% AXIAL RN55C9092FR36

Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 1% AXIAL - RN55C9092FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 1% AXIAL
RN55C9092FR36
RES 90.9K OHM 1/8W 1% AXIAL RN55C9092FR36
RES 90.9Kohm 1/8W 1% AXIAL

RES 90.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9092FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9092FR36-ND
Through Hole Resistors RN55C9092FR36-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3669
Resistor,metal Film,90.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3669
Resistor,Metal Film,90.9KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,90.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9092FR36 RN55C9092FR36-ND 55C3669
Product Name RES 90.9K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details