Vishay Intertechnology, Inc. Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C9092FB14

Description
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN55C9092FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN55C9092FB14
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN55C9092FB14
Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C9092FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9092FB14-ND
Through Hole Resistors RN55C9092FB14-ND
90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 90.9Kohm, 125Mw, 1%; Resistance Vishay - 83F1311 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 90.9Kohm, 125Mw, 1%; Resistance Vishay
83F1311
Metal Film Resistor, 90.9Kohm, 125Mw, 1%; Resistance Vishay 83F1311
METAL FILM RESISTOR, 90.9KOHM, 125mW, 1%; Resistance:90.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 90.9KOHM, 125mW, 1%; Resistance:90.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9092FB14 RN55C9092FB14-ND 83F1311
Product Name Res Metal Film 90.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 90.9Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details