Vishay Intertechnology, Inc. RES MIL 9.09K OHM 1% 1/10W RN55C9091FRE6

Description
RES MIL 9.09Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 9.09Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 9.09K OHM 1% 1/10W - RN55C9091FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 9.09K OHM 1% 1/10W
RN55C9091FRE6
RES MIL 9.09K OHM 1% 1/10W RN55C9091FRE6
RES MIL 9.09Kohm 1% 1/10W

RES MIL 9.09Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C9091FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9091FRE6-ND
Through Hole Resistors RN55C9091FRE6-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9091FRE6 RN55C9091FRE6-ND
Product Name RES MIL 9.09K OHM 1% 1/10W Through Hole Resistors
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details