Vishay Precision Group Metal Film Resistors - RN55C9091FB14

Description
Metal Film Resistors - Through Hole 1/10watt 9.09Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 9.09Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C9091FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C9091FB14
Metal Film Resistors - RN55C9091FB14
Metal Film Resistors - Through Hole 1/10watt 9.09Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 9.09Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C9091FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9091FB14-ND
Through Hole Resistors RN55C9091FB14-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.09Kohm, 125Mw, 1%; Resistance Vishay - 72C5824 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.09Kohm, 125Mw, 1%; Resistance Vishay
72C5824
Metal Film Resistor, 9.09Kohm, 125Mw, 1%; Resistance Vishay 72C5824
METAL FILM RESISTOR, 9.09KOHM, 125mW, 1%; Resistance:9.09kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 9.09KOHM, 125mW, 1%; Resistance:9.09kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C9091FB14 RN55C9091FB14-ND 72C5824
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 9.09Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details