Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W .1% AXIAL RN55C9091BBSL

Description
RES 9.09Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W .1% AXIAL - RN55C9091BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W .1% AXIAL
RN55C9091BBSL
RES 9.09K OHM 1/8W .1% AXIAL RN55C9091BBSL
RES 9.09Kohm 1/8W .1% AXIAL

RES 9.09Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9091BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9091BBSL-ND
Through Hole Resistors RN55C9091BBSL-ND
9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9091BBSL RN55C9091BBSL-ND
Product Name RES 9.09K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers