Vishay Intertechnology, Inc. RES 9K OHM 1/8W .5% AXIAL RN55C9001DRE6

Description
RES 9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/8W .5% AXIAL - RN55C9001DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/8W .5% AXIAL
RN55C9001DRE6
RES 9K OHM 1/8W .5% AXIAL RN55C9001DRE6
RES 9Kohm 1/8W .5% AXIAL

RES 9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9001DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9001DRE6-ND
Through Hole Resistors RN55C9001DRE6-ND
9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9001DRE6 RN55C9001DRE6-ND
Product Name RES 9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers