Vishay Intertechnology, Inc. RES 9K OHM 1/8W .1% AXIAL RN55C9001BR36

Description
RES 9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/8W .1% AXIAL - RN55C9001BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/8W .1% AXIAL
RN55C9001BR36
RES 9K OHM 1/8W .1% AXIAL RN55C9001BR36
RES 9Kohm 1/8W .1% AXIAL

RES 9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9001BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9001BR36-ND
Through Hole Resistors RN55C9001BR36-ND
9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9001BR36 RN55C9001BR36-ND
Product Name RES 9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details