Vishay Intertechnology, Inc. RES 900 OHM 1/8W .1% AXIAL RN55C9000BRE6

Description
RES 900ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/8W .1% AXIAL - RN55C9000BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/8W .1% AXIAL
RN55C9000BRE6
RES 900 OHM 1/8W .1% AXIAL RN55C9000BRE6
RES 900ohm 1/8W .1% AXIAL

RES 900ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C9000BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C9000BRE6-ND
Through Hole Resistors RN55C9000BRE6-ND
900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C9000BRE6 RN55C9000BRE6-ND
Product Name RES 900 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details