Vishay Intertechnology, Inc. RES 89.8K OHM 1/8W .25% AXIAL RN55C8982CRE6

Description
RES 89.8Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/8W .25% AXIAL - RN55C8982CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/8W .25% AXIAL
RN55C8982CRE6
RES 89.8K OHM 1/8W .25% AXIAL RN55C8982CRE6
RES 89.8Kohm 1/8W .25% AXIAL

RES 89.8Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8982CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8982CRE6-ND
Through Hole Resistors RN55C8982CRE6-ND
89.8 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

89.8 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3600
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3600
Resistor,Metal Film,89.8KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,89.8KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8982CRE6 RN55C8982CRE6-ND 55C3600
Product Name RES 89.8K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details