Vishay Intertechnology, Inc. RES 89.8K OHM 1/8W .25% AXIAL RN55C8982CB14

Description
RES 89.8Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/8W .25% AXIAL - RN55C8982CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/8W .25% AXIAL
RN55C8982CB14
RES 89.8K OHM 1/8W .25% AXIAL RN55C8982CB14
RES 89.8Kohm 1/8W .25% AXIAL

RES 89.8Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8982CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8982CB14-ND
Through Hole Resistors RN55C8982CB14-ND
89.8 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

89.8 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3598
Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3598
Resistor,Metal Film,89.8KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,89.8KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8982CB14 RN55C8982CB14-ND 55C3598
Product Name RES 89.8K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,89.8Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details