Vishay Intertechnology, Inc. RES 898 OHM 1/8W .5% AXIAL RN55C8980DBSL

Description
RES 898ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W .5% AXIAL - RN55C8980DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W .5% AXIAL
RN55C8980DBSL
RES 898 OHM 1/8W .5% AXIAL RN55C8980DBSL
RES 898ohm 1/8W .5% AXIAL

RES 898ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8980DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8980DBSL-ND
Through Hole Resistors RN55C8980DBSL-ND
898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

898 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8980DBSL RN55C8980DBSL-ND
Product Name RES 898 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers