Vishay Intertechnology, Inc. RES 898 OHM 1/8W .1% AXIAL RN55C8980BB14

Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W .1% AXIAL - RN55C8980BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W .1% AXIAL
RN55C8980BB14
RES 898 OHM 1/8W .1% AXIAL RN55C8980BB14
RES 898ohm 1/8W .1% AXIAL

RES 898ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8980BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8980BB14-ND
Through Hole Resistors RN55C8980BB14-ND
898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,898Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,898Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3586
Resistor,metal Film,898Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3586
Resistor,Metal Film,898Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,898Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8980BB14 RN55C8980BB14-ND 55C3586
Product Name RES 898 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,898Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details