Vishay Intertechnology, Inc. RES MIL 88.7 OHM 1% 1/10W RN55C88R7FRE6

Description
RES MIL 88.7ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 88.7ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 88.7 OHM 1% 1/10W - RN55C88R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 88.7 OHM 1% 1/10W
RN55C88R7FRE6
RES MIL 88.7 OHM 1% 1/10W RN55C88R7FRE6
RES MIL 88.7ohm 1% 1/10W

RES MIL 88.7ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C88R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C88R7FRE6-ND
Through Hole Resistors RN55C88R7FRE6-ND
88.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3540
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3540
Resistor,Metal Film,88.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,88.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C88R7FRE6 RN55C88R7FRE6-ND 55C3540
Product Name RES MIL 88.7 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details