Vishay Intertechnology, Inc. RES 887K OHM 1/8W 1% AXIAL RN55C8873FR36

Description
RES 887Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/8W 1% AXIAL - RN55C8873FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/8W 1% AXIAL
RN55C8873FR36
RES 887K OHM 1/8W 1% AXIAL RN55C8873FR36
RES 887Kohm 1/8W 1% AXIAL

RES 887Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8873FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8873FR36-ND
Through Hole Resistors RN55C8873FR36-ND
887 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3576
Resistor,metal Film,887Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3576
Resistor,Metal Film,887KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,887KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8873FR36 RN55C8873FR36-ND 55C3576
Product Name RES 887K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,887Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details