Vishay Intertechnology, Inc. Through Hole Resistors RN55C8872BRE6

Description
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C8872BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8872BRE6-ND
Through Hole Resistors RN55C8872BRE6-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C8872BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C8872BRE6
Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C8872BRE6
Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,88.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3559
Resistor,metal Film,88.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3559
Resistor,Metal Film,88.7KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,88.7KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8872BRE6-ND RN55C8872BRE6 55C3559
Product Name Through Hole Resistors Res Metal Film 88.7K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,88.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details