Vishay Intertechnology, Inc. RES 887 OHM 1/8W .1% AXIAL RN55C8870BRSL

Description
RES 887ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/8W .1% AXIAL - RN55C8870BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/8W .1% AXIAL
RN55C8870BRSL
RES 887 OHM 1/8W .1% AXIAL RN55C8870BRSL
RES 887ohm 1/8W .1% AXIAL

RES 887ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8870BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8870BRSL-ND
Through Hole Resistors RN55C8870BRSL-ND
887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8870BRSL RN55C8870BRSL-ND
Product Name RES 887 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers