Vishay Intertechnology, Inc. RES 87.6 OHM 1/8W .1% AXIAL RN55C87R6BRSL

Description
RES 87.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6 OHM 1/8W .1% AXIAL - RN55C87R6BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6 OHM 1/8W .1% AXIAL
RN55C87R6BRSL
RES 87.6 OHM 1/8W .1% AXIAL RN55C87R6BRSL
RES 87.6ohm 1/8W .1% AXIAL

RES 87.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C87R6BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C87R6BRSL-ND
Through Hole Resistors RN55C87R6BRSL-ND
87.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C87R6BRSL RN55C87R6BRSL-ND
Product Name RES 87.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87.6 ohms 87.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers