Vishay Intertechnology, Inc. RES 87.6K OHM 1/8W .25% AXIAL RN55C8762CBSL

Description
RES 87.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/8W .25% AXIAL - RN55C8762CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/8W .25% AXIAL
RN55C8762CBSL
RES 87.6K OHM 1/8W .25% AXIAL RN55C8762CBSL
RES 87.6Kohm 1/8W .25% AXIAL

RES 87.6Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8762CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8762CBSL-ND
Through Hole Resistors RN55C8762CBSL-ND
87.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8762CBSL RN55C8762CBSL-ND
Product Name RES 87.6K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers