Vishay Intertechnology, Inc. METAL FILM,1/8W,86.6,1%,50PPM,BULK RN55C86R6FB14

Description
METAL FILM,1/8W,86.6,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,86.6,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,86.6,1%,50PPM,BULK - RN55C86R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,86.6,1%,50PPM,BULK
RN55C86R6FB14
METAL FILM,1/8W,86.6,1%,50PPM,BULK RN55C86R6FB14
METAL FILM,1/8W,86.6,1%,50 PPM,BULK

METAL FILM,1/8W,86.6,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C86R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C86R6FB14-ND
Through Hole Resistors RN55C86R6FB14-ND
86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3479
Resistor,metal Film,86.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3479
Resistor,Metal Film,86.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,86.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C86R6FB14 RN55C86R6FB14-ND 55C3479
Product Name METAL FILM,1/8W,86.6,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,86.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details