Vishay Intertechnology, Inc. Through Hole Resistors RN55C8663FRE6

Description
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C8663FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8663FRE6-ND
Through Hole Resistors RN55C8663FRE6-ND
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C8663FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C8663FRE6
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C8663FRE6
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3519
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3519
Resistor,Metal Film,866KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,866KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8663FRE6-ND RN55C8663FRE6 55C3519
Product Name Through Hole Resistors Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers