Vishay Intertechnology, Inc. Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C8663FR36

Description
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C8663FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C8663FR36
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C8663FR36
Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C8663FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8663FR36-ND
Through Hole Resistors RN55C8663FR36-ND
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3520
Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3520
Resistor,Metal Film,866KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,866KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8663FR36 RN55C8663FR36-ND 55C3520
Product Name Res Metal Film 866K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,866Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details