Vishay Intertechnology, Inc. RES 86.6K OHM 1/8W .5% AXIAL RN55C8662DRSL

Description
RES 86.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W .5% AXIAL - RN55C8662DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W .5% AXIAL
RN55C8662DRSL
RES 86.6K OHM 1/8W .5% AXIAL RN55C8662DRSL
RES 86.6Kohm 1/8W .5% AXIAL

RES 86.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8662DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8662DRSL-ND
Through Hole Resistors RN55C8662DRSL-ND
86.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8662DRSL RN55C8662DRSL-ND
Product Name RES 86.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details