Vishay Intertechnology, Inc. RES 85.6K OHM 1/8W 1% AXIAL RN55C8562FB14

Description
RES 85.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/8W 1% AXIAL - RN55C8562FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/8W 1% AXIAL
RN55C8562FB14
RES 85.6K OHM 1/8W 1% AXIAL RN55C8562FB14
RES 85.6Kohm 1/8W 1% AXIAL

RES 85.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8562FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8562FB14-ND
Through Hole Resistors RN55C8562FB14-ND
85.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

85.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8562FB14 RN55C8562FB14-ND
Product Name RES 85.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers