Vishay Intertechnology, Inc. RES 85.6K OHM 1/8W .25% AXIAL RN55C8562CB14

Description
RES 85.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/8W .25% AXIAL - RN55C8562CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/8W .25% AXIAL
RN55C8562CB14
RES 85.6K OHM 1/8W .25% AXIAL RN55C8562CB14
RES 85.6Kohm 1/8W .25% AXIAL

RES 85.6Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8562CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8562CB14-ND
Through Hole Resistors RN55C8562CB14-ND
85.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

85.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,85.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,85.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3476
Resistor,metal Film,85.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3476
Resistor,Metal Film,85.6KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,85.6KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8562CB14 RN55C8562CB14-ND 55C3476
Product Name RES 85.6K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,85.6Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers