Vishay Intertechnology, Inc. RES 835K OHM 1/8W .1% AXIAL RN55C8353BB14

Description
RES 835Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 835Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835K OHM 1/8W .1% AXIAL - RN55C8353BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835K OHM 1/8W .1% AXIAL
RN55C8353BB14
RES 835K OHM 1/8W .1% AXIAL RN55C8353BB14
RES 835Kohm 1/8W .1% AXIAL

RES 835Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8353BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8353BB14-ND
Through Hole Resistors RN55C8353BB14-ND
835 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8353BB14 RN55C8353BB14-ND
Product Name RES 835K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers