Vishay Intertechnology, Inc. Through Hole Resistors RN55C8350FB14

Description
835 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
835 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C8350FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8350FB14-ND
Through Hole Resistors RN55C8350FB14-ND
835 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 835 OHM 1/8W 1% AXIAL - RN55C8350FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/8W 1% AXIAL
RN55C8350FB14
RES 835 OHM 1/8W 1% AXIAL RN55C8350FB14
RES 835ohm 1/8W 1% AXIAL

RES 835ohm 1/8W 1% AXIAL

Supplier's Site
Rn55C, +/-50 Ppm, 835 Ohm, +/-1 % Vishay - 17C1148 - Newark, An Avnet Company
Chicago, IL, United States
Rn55C, +/-50 Ppm, 835 Ohm, +/-1 % Vishay
17C1148
Rn55C, +/-50 Ppm, 835 Ohm, +/-1 % Vishay 17C1148
RN55C, +/-50 ppm, 835 Ohm, +/-1 %

RN55C, +/-50 ppm, 835 Ohm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8350FB14-ND RN55C8350FB14 17C1148
Product Name Through Hole Resistors RES 835 OHM 1/8W 1% AXIAL Rn55C, +/-50 Ppm, 835 Ohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 835 ohms 835 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details