Vishay Intertechnology, Inc. RES 835 OHM 1/8W .5% AXIAL RN55C8350DBSL

Description
RES 835ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/8W .5% AXIAL - RN55C8350DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/8W .5% AXIAL
RN55C8350DBSL
RES 835 OHM 1/8W .5% AXIAL RN55C8350DBSL
RES 835ohm 1/8W .5% AXIAL

RES 835ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8350DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8350DBSL-ND
Through Hole Resistors RN55C8350DBSL-ND
835 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8350DBSL RN55C8350DBSL-ND
Product Name RES 835 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers