Vishay Intertechnology, Inc. Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C8350DB14

Description
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C8350DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C8350DB14
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C8350DB14
Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C8350DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8350DB14-ND
Through Hole Resistors RN55C8350DB14-ND
835 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,835Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,835Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3398
Resistor,metal Film,835Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3398
Resistor,Metal Film,835Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,835Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8350DB14 RN55C8350DB14-ND 55C3398
Product Name Res Metal Film 835 Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,835Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details