Vishay Intertechnology, Inc. RES 835 OHM 1/8W .1% AXIAL RN55C8350BBSL

Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/8W .1% AXIAL - RN55C8350BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/8W .1% AXIAL
RN55C8350BBSL
RES 835 OHM 1/8W .1% AXIAL RN55C8350BBSL
RES 835ohm 1/8W .1% AXIAL

RES 835ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8350BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8350BBSL-ND
Through Hole Resistors RN55C8350BBSL-ND
835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8350BBSL RN55C8350BBSL-ND
Product Name RES 835 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details