Vishay Intertechnology, Inc. RES 835 OHM 1/8W .1% AXIAL RN55C8350BB14

Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/8W .1% AXIAL - RN55C8350BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/8W .1% AXIAL
RN55C8350BB14
RES 835 OHM 1/8W .1% AXIAL RN55C8350BB14
RES 835ohm 1/8W .1% AXIAL

RES 835ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8350BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8350BB14-ND
Through Hole Resistors RN55C8350BB14-ND
835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,835Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,835Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3397
Resistor,metal Film,835Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3397
Resistor,Metal Film,835Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,835Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8350BB14 RN55C8350BB14-ND 55C3397
Product Name RES 835 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,835Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers