Vishay Intertechnology, Inc. Through Hole Resistors RN55C8253FRE6

Description
825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C8253FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8253FRE6-ND
Through Hole Resistors RN55C8253FRE6-ND
825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - RN55C8253FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C8253FRE6
Vishay/DaleMetal Film Resistors - RN55C8253FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 825Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 825Kohms 1% 50ppm

Supplier's Site
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3395
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3395
Resistor,Metal Film,825KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8253FRE6-ND RN55C8253FRE6 55C3395
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details