Vishay Intertechnology, Inc. RES 825K OHM 1/8W .1% AXIAL RN55C8253BRE6

Description
RES 825Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/8W .1% AXIAL - RN55C8253BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/8W .1% AXIAL
RN55C8253BRE6
RES 825K OHM 1/8W .1% AXIAL RN55C8253BRE6
RES 825Kohm 1/8W .1% AXIAL

RES 825Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8253BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8253BRE6-ND
Through Hole Resistors RN55C8253BRE6-ND
825 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8253BRE6 RN55C8253BRE6-ND
Product Name RES 825K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details